TE Connectivity
Afd 16C 16#16 Pin Recp Deutsch - Te Connectivity
MS3472A20-16PX
Description
AFD 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 16C 16#16 Pin Recp Deutsch - Te Connectivity
54AC5402
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3472A20-16PX |
54AC5402 |
|
Product Name
|
|
Afd 16C 16#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details