TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity MS3472A18-11BW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity - 90T7503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity
90T7503
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity 90T7503
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7503
Product Name Circular Connector, Receptacle, 11 Position, 18-11, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details