MS3472A16-8A -- AFD 8C 8#12 PIN RECP LC DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
MS3472A16-8A
Description
AFD 8C 8#12 PIN RECP LC
Description
AFD 8C 8#12 PIN RECP LC
Suppliers
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
54AC5358
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC5358 |
|
Product Name
|
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers