TE Connectivity
Afd 3C 3#20 Skt Recp Deutsch - Te Connectivity
MS3471W8-98S
Description
AFD 3C 3#20 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 SKT RECP
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Skt Recp Deutsch - Te Connectivity
64W6451
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471W8-98S |
64W6451 |
|
Product Name
|
|
Afd 3C 3#20 Skt Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details