TE Connectivity
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
MS3471W8-33AW
Description
AFD 3C 3#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
64W6436
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471W8-33AW |
64W6436 |
|
Product Name
|
|
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers