TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity MS3471W24-31PW-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity - 90T7454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
90T7454
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity 90T7454
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7454
Product Name Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details