TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity MS3471W24-19BX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity - 90T7425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
90T7425
Circular Connector, Receptacle, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity 90T7425
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7425
Product Name Circular Connector, Receptacle, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details