TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3471W22-55SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T2419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T2419
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T2419
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2419
Product Name Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details