TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3471W22-55S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T2413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T2413
Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T2413
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2413
Product Name Circular Connector, Receptacle, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connectors - 1300G5 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers