TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, In Line; Military Specification Deutsch - Te Connectivity MS3471W22-21SY-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Military Specification Deutsch - Te Connectivity - 87T2366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Military Specification Deutsch - Te Connectivity
87T2366
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Military Specification Deutsch - Te Connectivity 87T2366
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2366
Product Name Circular Connector, Receptacle, 21 Position, 22-21, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers