TE Connectivity Circular Connector, Receptacle, 20-41, Cable; Military Specification Deutsch - Te Connectivity MS3471W20-41AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-41, Cable; Military Specification Deutsch - Te Connectivity - 07W1332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Cable; Military Specification Deutsch - Te Connectivity
07W1332
Circular Connector, Receptacle, 20-41, Cable; Military Specification Deutsch - Te Connectivity 07W1332
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1332
Product Name Circular Connector, Receptacle, 20-41, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details