TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3471W20-16AW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T7878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T7878
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T7878
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7878
Product Name Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details