TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3471W18-32SY-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T7402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T7402
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T7402
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7402
Product Name Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 12
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Sensors Photomicro - EE-SX4162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details