TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3471W18-32BZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T7384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T7384
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T7384
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7384
Product Name Circular Connector, Receptacle, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details