TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity MS3471W18-30AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity - 90T7348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
90T7348
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity 90T7348
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7348
Product Name Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details