TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity MS3471W16-26SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity - 81T7858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
81T7858
Circular Connector, Receptacle, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity 81T7858
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7858
Product Name Circular Connector, Receptacle, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data