TE Connectivity Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity MS3471W16-23SX-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity - 81T7837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
81T7837
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity 81T7837
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7837
Product Name Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details