TE Connectivity Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity MS3471W16-23BW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity - 81T7830 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
81T7830
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity 81T7830
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7830
Product Name Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details