TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-5PW

Description
AFD 5C 5#16 PIN RECP
Request a Quote
Description
AFD 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-5PW - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP

AFD 5C 5#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity - 81T7811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
81T7811
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity 81T7811
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-5PW 81T7811
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details