TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-4SW-LC

Description
AFD 4C 4#12 SKT RECP LC
Request a Quote
Description
AFD 4C 4#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-4SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP LC

AFD 4C 4#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T7798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T7798
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T7798
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-4SW-LC 81T7798
Product Name Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details