TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-18BX

Description
AFD 18C 18#20 SKT RECP LC
Request a Quote
Description
AFD 18C 18#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-18BX - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT RECP LC

AFD 18C 18#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity - 81T7762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
81T7762
Circular Connector, Receptacle, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity 81T7762
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-18BX 81T7762
Product Name Circular Connector, Receptacle, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details