TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-15PX

Description
AFD 15C 14#20 1#16 PIN RECP
Request a Quote
Description
AFD 15C 14#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-15PX - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN RECP

AFD 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T7744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T7744
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T7744
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-15PX 81T7744
Product Name Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details