TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-12P-LC

Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-12P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP LC

AFD 12C 8#20 4#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity - 81T7719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
81T7719
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity 81T7719
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-12P-LC 81T7719
Product Name Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details