TE Connectivity Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity MS3471L8-98P

Description
AFD 3C 3#20 PIN RECP
Request a Quote
Description
AFD 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L8-98P - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 PIN RECP

AFD 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity - 81T7708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity
81T7708
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity 81T7708
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L8-98P 81T7708
Product Name Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details