TE Connectivity Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity MS3471L8-98P-LC

Description
AFD 3C 3#20 PIN RECP LC
Request a Quote
Description
AFD 3C 3#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L8-98P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 PIN RECP LC

AFD 3C 3#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity - 81T7709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity
81T7709
Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity 81T7709
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L8-98P-LC 81T7709
Product Name Circular Connector, Receptacle, 8-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details