TE Connectivity Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity MS3471L8-33S

Description
AFD 3C 3#20 SKT RECP
Request a Quote
Description
AFD 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L8-33S - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT RECP

AFD 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity - 81T7702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity
81T7702
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity 81T7702
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L8-33S 81T7702
Product Name Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details