TE Connectivity Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity MS3471L8-33P

Description
AFD 3C 3#20 PIN RECP
Request a Quote
Description
AFD 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L8-33P - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 PIN RECP

AFD 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity - 81T7698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity
81T7698
Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity 81T7698
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L8-33P 81T7698
Product Name Circular Connector, Receptacle, 8-33, Cable; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details