TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity MS3471L24-61BX

Description
AFD 61C 61#20 SKT RECP LC
Request a Quote
Description
AFD 61C 61#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L24-61BX - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT RECP LC

AFD 61C 61#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity - 90T7291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
90T7291
Circular Connector, Receptacle, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity 90T7291
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L24-61BX 90T7291
Product Name Circular Connector, Receptacle, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details