TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity MS3471L22-41SX-LC

Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L22-41SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT REC LC

AFD 41C 27#20 14#16 SKT REC LC

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity - 87T2208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
87T2208
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity 87T2208
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L22-41SX-LC 87T2208
Product Name Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details