TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity MS3471L22-41S

Description
AFD 41C 27#20 14#16 SKT RECP
Request a Quote
Description
AFD 41C 27#20 14#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L22-41S - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT RECP

AFD 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity - 87T2203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
87T2203
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity 87T2203
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L22-41S 87T2203
Product Name Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details