TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity MS3471L22-41BY

Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L22-41BY - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT REC LC

AFD 41C 27#20 14#16 SKT REC LC

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity - 87T2194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
87T2194
Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity 87T2194
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L22-41BY 87T2194
Product Name Circular Connector, Receptacle, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers