TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3471L20-16P-LC

Description
AFD 16C 16#16 PIN RECP LC
Request a Quote
Description
AFD 16C 16#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L20-16P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T7645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T7645
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T7645
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L20-16P-LC 81T7645
Product Name Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details