TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity MS3471L18-30BZ

Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L18-30BZ - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT RECP LC

AFD 30C 29#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity - 90T7174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
90T7174
Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity 90T7174
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:ZRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L18-30BZ 90T7174
Product Name Circular Connector, Receptacle, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers