TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3471L18-11P-LC

Description
AFD 11C 11#16 PIN RECP LC
Request a Quote
Description
AFD 11C 11#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L18-11P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN RECP LC

AFD 11C 11#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T7146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T7146
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T7146
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L18-11P-LC 90T7146
Product Name Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers