TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity MS3471L16-8BX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity - 27W1445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
27W1445
Circular Connector, Receptacle, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity 27W1445
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1445
Product Name Circular Connector, Receptacle, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA12 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24698283 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details