TE Connectivity Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity MS3471L16-23B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity - 81T7586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
81T7586
Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity 81T7586
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7586
Product Name Circular Connector, Receptacle, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers