TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3471L14-4S-LC

Description
AFD 4C 4#12 SKT RECP LC
Request a Quote
Description
AFD 4C 4#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L14-4S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP LC

AFD 4C 4#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T7553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T7553
Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T7553
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L14-4S-LC 81T7553
Product Name Circular Connector, Receptacle, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers