TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3471L14-15SY

Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L14-15SY - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP

AFD 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T7513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T7513
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T7513
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L14-15SY 81T7513
Product Name Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers