TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3471L14-15S

Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L14-15S - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP

AFD 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T7507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T7507
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T7507
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L14-15S 81T7507
Product Name Circular Connector, Receptacle, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details