TE Connectivity
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
MS3471A22-55PW
Description
AFD 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity
54AC5311
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A22-55PW |
54AC5311 |
|
Product Name
|
|
Afd 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers