TE Connectivity
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
MS3471A22-21PZ
Description
AFD 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
54AC5248
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A22-21PZ |
54AC5248 |
|
Product Name
|
|
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers