TE Connectivity Afd 39C 37#20 2#16 Pin Recp Lc Deutsch - Te Connectivity MS3471A20-39PW-LC

Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471A20-39PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN RECP LC

AFD 39C 37#20 2#16 PIN RECP LC

Buy Now
Afd 39C 37#20 2#16 Pin Recp Lc Deutsch - Te Connectivity - 54AC5184 - Newark, An Avnet Company
Chicago, IL, United States
Afd 39C 37#20 2#16 Pin Recp Lc Deutsch - Te Connectivity
54AC5184
Afd 39C 37#20 2#16 Pin Recp Lc Deutsch - Te Connectivity 54AC5184
AFD 39C 37#20 2#16 PIN RECP LC

AFD 39C 37#20 2#16 PIN RECP LC

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471A20-39PW-LC 54AC5184
Product Name Afd 39C 37#20 2#16 Pin Recp Lc Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details