TE Connectivity Afd 16C 16#16 Pin Recp Lc Deutsch - Te Connectivity MS3471A20-16PW-LC

Description
AFD 16C 16#16 PIN RECP LC
Request a Quote
Description
AFD 16C 16#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471A20-16PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Buy Now
Afd 16C 16#16 Pin Recp Lc Deutsch - Te Connectivity - 54AC5154 - Newark, An Avnet Company
Chicago, IL, United States
Afd 16C 16#16 Pin Recp Lc Deutsch - Te Connectivity
54AC5154
Afd 16C 16#16 Pin Recp Lc Deutsch - Te Connectivity 54AC5154
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471A20-16PW-LC 54AC5154
Product Name Afd 16C 16#16 Pin Recp Lc Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details