TE Connectivity
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity
MS3471A18-32PW
Description
AFD 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity
54AC5113
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A18-32PW |
54AC5113 |
|
Product Name
|
|
Afd 32C 32#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details