TE Connectivity
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
MS3471A18-11PX
Description
AFD 11C 11#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
54AC5055
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A18-11PX |
54AC5055 |
|
Product Name
|
|
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details