TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity MS3471A12-3PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity - 87T2023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity
87T2023
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity 87T2023
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2023
Product Name Circular Connector, Receptacle, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details