TE Connectivity
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity
MS3471A10-6PW
Description
AFD 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity
54AC4981
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A10-6PW |
54AC4981 |
|
Product Name
|
|
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details