TE Connectivity
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
MS3471A10-6PW-LC
Description
AFD 6C 6#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
54AC4982
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A10-6PW-LC |
54AC4982 |
|
Product Name
|
|
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
D-Sub Connector
Geometry
Straight
View Details