TE Connectivity
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
MS3471A10-6AW
Description
AFD 6C 6#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
54AC4976
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A10-6AW |
54AC4976 |
|
Product Name
|
|
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details