TE Connectivity
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
MS3470W8-33PW-LC
Description
AFD 3C 3#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
81T7457
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470W8-33PW-LC |
81T7457 |
|
Product Name
|
|
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers